EN
  • EN
  • DE

MC74LCX00DR2G

Part No MC74LCX00DR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 5.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 074606-MC74LCX00DR2G
Ultra Librarian 3D Model Ultra Librarian MC74LCX00DR2G CAD Model

Description

ON Semiconductor MC74LCX00DR2G: Quad 2-Input NAND Gate

The ON Semiconductor MC74LCX00DR2G is a high-performance, quad 2-input NAND gate integrated circuit designed for use in a wide range of digital applications. Fabricated with advanced silicon gate CMOS technology, this device offers optimal speed-power performance which makes it suitable for battery-powered and portable electronic devices.

Each of the four gates in the MC74LCX00DR2G operates as a standard 2-input NAND gate, providing the logic function Y = !(A & B) in positive logic. This versatile component is essential in creating complex logic circuits and can be used in various digital systems to perform functions such as signal gating, inverting, and dynamic logic level shifting.

Key features of the MC74LCX00DR2G include:

  • Operating Voltage Range: The device supports a wide operating voltage range from 2V to 3.6V, allowing for flexible integration into various logic systems.
  • High-Speed Operation: With a propagation delay (tpd) of only 4.5ns at 3.3V, this component ensures swift signal processing which is critical in high-speed applications.
  • Power-Down Protection: Inputs and outputs are equipped with power-down protection, which enables the device to tolerate a higher input voltage level even when it is powered off, thereby protecting the circuit from potential damage.
  • 5V Tolerant Inputs: The inputs can tolerate 5V, allowing the device to be used in mixed-voltage environments and interfacing with 5V logic without the need for additional level shifters.
  • Low Quiescent Current: The IC has an ultra-low ICC of 10μA maximum, making it incredibly power-efficient for battery-operated devices.
  • Drive Capability: The MC74LCX00DR2G can drive up to 24mA at the outputs, providing good signal integrity and driving capability.

The device is offered in a compact SOIC-14 package, which minimizes board space and is well-suited for space-constrained applications. Its robust design ensures that it can operate reliably under extended temperature ranges, making it a preferred choice for industrial and automotive applications as well.

Whether it's for use in computing devices, telecommunication systems, or portable electronics, the ON Semiconductor MC74LCX00DR2G is an excellent choice for designers looking for a high-quality, reliable NAND gate logic solution.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7318 $51.2260
170+ $0.6005 $102.0850
260+ $0.5817 $151.2420
360+ $0.5629 $202.6440
460+ $0.5442 $250.3320
615+ $0.4879 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess