EN
  • EN
  • DE

MC74LCX02D

Part No MC74LCX02D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74LCX
Package Tube
Product Status Obsolete
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.7V ~ 0.8V
Input Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 5.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LCX02
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883724-MC74LCX02D
Ultra Librarian 3D Model Ultra Librarian MC74LCX02D CAD Model

Description

ON Semiconductor MC74LCX02D Logic Gate

The MC74LCX02D is a high-performance, quad 2-input NOR gate integrated circuit designed by ON Semiconductor. This advanced logic gate is fabricated with silicon gate CMOS technology, which ensures that it has the capability to operate at high speeds while maintaining low power consumption. The MC74LCX02D is part of ON Semiconductor's LCX family of products, which are known for their 5V tolerant inputs, making them compatible with mixed-voltage systems.

The device is housed in a small outline integrated circuit (SOIC) package, specifically in a 14-pin configuration, which is ideal for space-constrained applications. The compact design does not compromise its performance, as it can operate over a broad voltage range of 2.0V to 3.6V. This feature allows for flexible integration into various electronic systems, ranging from portable devices to complex computing machinery.

One of the key attributes of the MC74LCX02D is its ability to interface with 5V logic levels while operating at a lower voltage, which significantly reduces the power consumption of the system. This is particularly important for battery-operated devices where power efficiency is crucial. Additionally, the MC74LCX02D has been engineered with an input hysteresis feature that enhances its noise immunity, ensuring stable and reliable performance even in electrically noisy environments.

ON Semiconductor has also ensured that the MC74LCX02D is equipped with over-voltage tolerance on the inputs, which protects the device from inadvertent voltage spikes that could otherwise be damaging. Another notable feature is the device's support for live insertion and withdrawal, which allows for easy maintenance and upgrades without the need to power down the entire system.

The MC74LCX02D is not only robust but also versatile. It can be used in a variety of applications, including but not limited to, the creation of logic functions, signal gating, and as an essential component in digital circuits where NOR logic is required. Its high drive capability also makes it suitable for driving larger loads, such as LEDs or other visual indicators.

In summary, the MC74LCX02D from ON Semiconductor is a technologically sophisticated, energy-efficient, and reliable solution for designers seeking a high-speed quad 2-input NOR gate that can easily integrate into a multitude of electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess