EN
  • EN
  • DE

MC74LCX02DTG

Part No MC74LCX02DTG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 5.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 074607-MC74LCX02DTG
Ultra Librarian 3D Model Ultra Librarian MC74LCX02DTG CAD Model

Description

ON Semiconductor MC74LCX02DTG Logic Gate

The MC74LCX02DTG from ON Semiconductor is a high-performance, quad 2-input NOR gate integrated circuit designed to operate at exceptionally high speeds with a 5V tolerant input. This advanced technology device is fabricated with silicon gate CMOS technology to achieve fast propagation delays, low ON resistances, and low power consumption. Its robust design is optimized for 3.3V VCC operation but can also function with a 2.5V power supply, offering designers a versatile component for mixed-voltage applications.

This logic gate IC is part of the LCX family, known for its capability to interface with 5V systems, making it ideal for translating signals between different voltage domains seamlessly. The MC74LCX02DTG features inputs that can tolerate voltages up to 5V, regardless of the VCC operating range, ensuring compatibility with older 5V systems, which is particularly useful during technology migration phases.

The product comes in a TSSOP-14 package, which is a space-saving and surface-mountable package, allowing for a compact PCB layout. This is particularly beneficial for high-density circuit designs where board space is at a premium. The package is also conducive to automated assembly processes, supporting efficient manufacturing and assembly of complex electronic systems.

Key features of the MC74LCX02DTG include:

  • Support for 2.5V to 3.3V VCC operations with 5V tolerant inputs
  • High-speed performance with propagation delays significantly lower than HC logic
  • Power down high impedance inputs and outputs
  • ±24mA output drive at 3.3V
  • Over-voltage tolerant inputs facilitate system-level ESD protection
  • Implements patented noise/EMI reduction circuitry for quiet operation
  • Latch-Up Performance exceeds 500mA
  • ESD performance: Human body model >2000V; Machine model >200V

With its combination of speed, low power consumption, and 5V tolerant inputs, the MC74LCX02DTG is an excellent choice for high-speed logic applications that require the interfacing of different voltage systems, such as telecommunications, computing, and industrial controls. ON Semiconductor's commitment to quality and reliability ensures that this component will perform reliably in a wide range of environmental conditions and use cases.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2044 $58.2540
690+ $0.1677 $115.7130
1,070+ $0.1625 $173.8750
1,470+ $0.1572 $231.0840
1,900+ $0.1520 $288.8000
2,545+ $0.1363 $346.8835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess