EN
  • EN
  • DE

MC74LCX573DT

Part No MC74LCX573DT
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH TRANSP OCT LV 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LCX
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name MC74LCX573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883750-MC74LCX573DT
Ultra Librarian 3D Model Ultra Librarian MC74LCX573DT CAD Model

Description

ON Semiconductor MC74LCX573DT: Low Voltage CMOS Octal Latch

The MC74LCX573DT is a high-performance, octal latch integrated circuit from ON Semiconductor, designed for optimal use in low voltage and mixed 3.3V/5V applications. This device is part of the LCX family, which is characterized by its low power consumption and high speed operation. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory in a wide range of digital systems.

The MC74LCX573DT is equipped with eight latches that can store data when the Latch Enable (LE) input is HIGH. The data is retained when LE is taken LOW. The Output Enable (OE) input controls the outputs of the latches, allowing the stored data to be presented on the outputs when OE is LOW. When OE is HIGH, the outputs are in a high impedance state, which is ideal for interfacing with bus lines in a bus-organized system.

This device is fabricated using an advanced CMOS technology to achieve superior speed-performance with the low power dissipation of CMOS circuitry. The MC74LCX573DT operates at a voltage range of 2.3V to 3.6V, which allows for lower voltage operation and interfacing with 5V logic levels without the need for additional level shifting. This makes it highly versatile for modern low voltage systems that require 5V tolerant inputs.

The MC74LCX573DT is offered in a TSSOP-20 package, which provides a compact footprint while ensuring adequate thermal performance for the device. The packaging is also RoHS compliant, adhering to environmental standards and regulations.

Key features of the MC74LCX573DT include:

  • Support for 5V I/O tolerance
  • High impedance glitch-free bus loading during the entire power-up and power-down cycle
  • Non-busy outputs directly interface with CMOS, NMOS, and TTL
  • Wide operating voltage range (VCC = 2.3V to 3.6V)
  • High-speed operation: tPD = 3.8ns (max) at VCC = 3.3V
  • Industrial operating temperature range from -40°C to +85°C

With these features, the MC74LCX573DT from ON Semiconductor is an excellent choice for designers looking to improve signal integrity and reduce power consumption in their digital logic applications.

You May Also Be Interested in

NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Rochester Electronics
Channel IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,165+ $0.1490 $173.5850
1,600+ $0.1444 $231.0400
2,070+ $0.1398 $289.3860
2,755+ $0.1259 $346.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess