EN
  • EN
  • DE

MC74LVX4052DG

Part No MC74LVX4052DG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC  /  2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Package Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 26Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 2.5V ~ 6V
Voltage - Supply, Dual (V±) ±2.5V ~ 6V
-3db Bandwidth 80MHz
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LVX4052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74LVX4052DG-OS,ONSONSMC74LVX4052DG
Standard Package 48
Win Source Part Number 1073121-MC74LVX4052DG
Ultra Librarian 3D Model Ultra Librarian MC74LVX4052DG CAD Model

Description

The MC74LVX4052DG from ON Semiconductor is a versatile and high-performance dual 4-channel analog multiplexer/demultiplexer integrated circuit, designed to operate as a precision analog switching device in a broad range of applications. This component is part of the LVX family, which signifies its advanced low-voltage CMOS technology, offering optimum power consumption and speed performance.

Key Features

  • Voltage Operation: The MC74LVX4052DG operates at a wide voltage range of 2.7V to 3.6V, making it suitable for low-voltage applications and compatible with various logic levels.
  • Low Power Consumption: The device is designed for minimal power consumption, with a typical quiescent current of only 10µA, which is ideal for battery-operated and power-sensitive applications.
  • High Speed: It boasts fast switching times, with a typical propagation delay time of only 5.5ns at 3.3V, ensuring rapid signal processing.
  • Bidirectional Switch: The multiplexer/demultiplexer function is bidirectional, allowing it to be used in a variety of signal routing applications.
  • Low Crosstalk: Engineered to have low crosstalk between switches, it ensures signal integrity, which is particularly important in analog signal applications.
  • Multiple Configuration Options: The dual 4-channel configuration provides flexibility, allowing for multiple signal routing combinations and complex circuit designs.

Applications

The MC74LVX4052DG is suitable for a range of applications, including:

  • Signal gating
  • Analog and digital multiplexing
  • Data acquisition systems
  • Communication systems
  • Audio and video switching

Package and Quality

Encased in a 16-pin SOIC package, the MC74LVX4052DG is designed for surface-mount technology, providing a compact footprint for space-constrained applications. ON Semiconductor ensures high-quality standards, and the device is compliant with the stringent requirements of the automotive industry, among others.

In summary, the MC74LVX4052DG from ON Semiconductor is a highly flexible and efficient solution for analog signal switching, offering low power consumption, high speed, and reliable performance for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess