EN
  • EN
  • DE

MC74LVX8053DR2G

Part No MC74LVX8053DR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer / Demultiplexer High-Performance Silicon-Gate CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 25 Ohm
Channel-to-Channel Matching (ΔRon) 8 Ohm
Operating Supply Voltage 2.5 V ~ 6 V
-3db Bandwidth 120MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -55°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1219857-MC74LVX8053DR2G
Manufacturer Homepage www.onsemi.com
Family Name MC74LVX8053
Introduction Date March 16, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX8053DR2G CAD Model

Description

Product Overview: MC74LVX8053DR2G

The MC74LVX8053DR2G is a versatile and high-performance triple 2-channel analog multiplexer/demultiplexer manufactured by ON Semiconductor. This integrated circuit is designed to provide efficient signal routing for analog and digital signals in a wide range of applications, including communication systems, data acquisition, and consumer electronics.

Key Features

  • Low Voltage Operation: The device is capable of operating at a low voltage range of 2.5V to 3.6V, which makes it suitable for portable and battery-powered applications where power conservation is crucial.
  • High Speed: With a typical propagation delay of only 4.5 ns at 3.3V, the MC74LVX8053DR2G ensures rapid signal switching, contributing to the overall efficiency of the system it is integrated into.
  • Low Power Dissipation: It features a low quiescent current, which significantly reduces power consumption and helps in designing energy-efficient systems.
  • Wide Operating Temperature Range: The device can operate over an industrial temperature range from -55°C to +125°C, making it reliable for use in harsh environmental conditions.

Functional Versatility

The MC74LVX8053DR2G offers exceptional flexibility in signal management. It can be used as a multiplexer to select one of several inputs to be forwarded to a single output, or as a demultiplexer to distribute a single input to one of several outputs. It is also capable of handling both analog and digital signals, which allows it to be used in various mixed-signal applications.

Package and Quality

ON Semiconductor provides the MC74LVX8053DR2G in a compact SOIC-16 package, which is optimized for space-constrained applications. The device is also compliant with the stringent requirements of the RoHS directive, ensuring that it meets global environmental standards and is free from hazardous substances.

Applications

The MC74LVX8053DR2G can be employed in a multitude of applications, including but not limited to:

  • Audio/Video Signal Routing
  • Test Equipment
  • Data Acquisition Systems
  • Communication Devices
  • Analog/Digital Multiplexing

With its combination of low power consumption, high-speed operation, and functional versatility, the MC74LVX8053DR2G from ON Semiconductor is an ideal choice for designers looking to enhance signal routing capabilities in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess