EN
  • EN
  • DE

MC74LVXT4051DTRG

Part No MC74LVXT4051DTRG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 Automotive 16-Pin TSSOP T/R / IC MUX/DEMUX 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 26 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Operating Supply Voltage 2.5 V ~ 6 V
Dual Voltage Supply ±2.5 V ~ 6 V
-3db Bandwidth 80MHz
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 787998-MC74LVXT4051DTRG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LVXT4051
Introduction Date September 14, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC74LVXT4051DTRG CAD Model

Description

The MC74LVXT4051DTRG is a versatile and high-performance analog multiplexer/demultiplexer from ON Semiconductor, a leading provider of semiconductor-based solutions. This component is part of the LVXT family, which is known for its low-voltage operation and exceptional speed performance. The device is designed to function as a single 8-channel multiplexer or a dual 4-channel multiplexer, with a separate enable input for each section.

Constructed with silicon gate CMOS technology, it boasts a significant reduction in power consumption and an increased tolerance to static discharge, making it a reliable choice for a wide array of applications. The MC74LVXT4051DTRG operates optimally over a broad voltage range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic components while maintaining 5V tolerant inputs.

Key Features:

  • Low Power Consumption: The device is designed to consume minimal power, which is ideal for battery-operated and power-sensitive applications.
  • High-Speed Operation: It is capable of handling fast signal switching, making it suitable for high-speed data acquisition systems and communication switches.
  • Voltage Range: With an operating voltage range of 2.7V to 3.6V, the MC74LVXT4051DTRG is versatile and can be used in various circuit designs.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing a level of protection against higher voltage levels.
  • Multiple Configuration Options: Can be used as an 8-channel multiplexer, a dual 4-channel multiplexer, or a single 8-channel demultiplexer.

Applications:

The MC74LVXT4051DTRG is ideal for applications that require efficient routing of analog or digital signals. Common applications include:

  • Data acquisition systems
  • Communication systems
  • Signal gating
  • Audio and video switching
  • Function generators

With its robust design and flexible functionality, the MC74LVXT4051DTRG is a valuable component for designers looking to create efficient and reliable electronic systems. Its small form factor also makes it a suitable choice for space-constrained applications.

You May Also Be Interested in

Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5673 $59.5665
250+ $0.4656 $116.4000
385+ $0.4511 $173.6735
530+ $0.4365 $231.3450
685+ $0.4220 $289.0700
920+ $0.3783 $348.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess