ON Semiconductor MC74VHC139MEL Dual 2-to-4 Decoder/Demultiplexer
The MC74VHC139MEL is a high-speed, integrated circuit dual 2-to-4 decoder/demultiplexer fabricated by ON Semiconductor. This device is designed to operate with a power supply range of 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. Its low power consumption and high noise immunity characteristic of CMOS technology make it a reliable choice for a wide range of applications in modern electronic systems.
The MC74VHC139MEL features two individual 2-to-4 decoders, each with its own address input (A and B), an enable input (G'), and four mutually exclusive outputs (Y0 to Y3). When the enable input is held low, the decoder is active, and the outputs will be determined by the combination of the address inputs. If the enable input is high, all outputs of the decoder will be low, effectively disabling the device.
This device boasts a high output drive capability and can source or sink 8 mA at 5V. Its fast propagation delay times are consistent over a wide range of operating voltages, which is critical for high-speed operations. The MC74VHC139MEL is also characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme environmental conditions.
ON Semiconductor's MC74VHC139MEL is offered in a compact surface-mount package, specifically the SOIC-16 package. This space-saving design is ideal for densely populated PCBs where real estate is at a premium. Additionally, the device is lead-free, halogen-free, and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.
Applications for the MC74VHC139MEL are diverse and include:
- Memory chip selection
- Data multiplexing
- Signal routing
- Function generation
- Control systems
- Computer systems
Engineers and designers looking for a reliable, high-performance dual 2-to-4 decoder/demultiplexer will find the MC74VHC139MEL from ON Semiconductor to be an excellent choice for their digital logic circuitry needs.