EN
  • EN
  • DE

MC74VHC1G135DFT2

Part No MC74VHC1G135DFT2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description 2-Input NAND Schmitt-Trigger with Open Drain Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Features Schmitt Trigger, Open Drain
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low -, 8mA
Logic Level - Low 0.65 V ~ 1.45 V
Logic Level - High 2.25 V ~ 3.7 V
Max Propagation Delay @ V, Max CL 9.7ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package SC-88A (SC-70-5 / SOT-353)
Package 5-TSSOP, SC-70-5, SOT-353
RoHS State Request Verification
Win Source Part Number 1219923-MC74VHC1G135DFT2
Manufacturer Homepage www.onsemi.com
Family Name MC74VHC1G135
Introduction Date February 11, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G135DFT2 CAD Model

Description

ON Semiconductor MC74VHC1G135DFT2: Single Gate 2-Input NAND Schmitt Trigger

The ON Semiconductor MC74VHC1G135DFT2 is a high-performance CMOS 2-input NAND Schmitt Trigger designed for integration into a wide range of digital applications. This single-gate device is fabricated with silicon gate CMOS technology, which ensures low power consumption while maintaining high speed operation.

One of the key features of the MC74VHC1G135DFT2 is its Schmitt Trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This is particularly advantageous in applications where noise is present on the input signals, as the Schmitt Trigger helps to clean up the noisy signals, providing a more stable and reliable output.

The device operates over a broad voltage range from 2V to 5.5V and is fully compatible with TTL-level outputs, making it suitable for interfacing with both standard CMOS and low-power Schottky TTL logic. The MC74VHC1G135DFT2 is capable of driving up to 8 LSTTL loads, which provides considerable flexibility in digital circuit design.

With its low power dissipation and high noise immunity characteristic of CMOS devices, the MC74VHC1G135DFT2 is an excellent choice for portable and battery-powered applications where power efficiency is critical. The device also offers protection against static discharge, further enhancing its robustness and longevity in demanding environments.

Available in a compact 5-pin SC-70 package, the MC74VHC1G135DFT2 is designed for space-constrained applications, ensuring a minimal footprint on the PCB without sacrificing performance. This makes it an ideal component for use in modern electronic devices where space is at a premium, such as smartphones, tablets, and wearable technology.

Whether used in logic level translations, wave shaping, signal conditioning, or other digital functions, the ON Semiconductor MC74VHC1G135DFT2 delivers reliable and consistent performance, making it a valuable component in the toolkit of any electronic design engineer.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2069 $57.9320
685+ $0.1698 $116.3130
1,055+ $0.1645 $173.5475
1,455+ $0.1592 $231.6360
1,880+ $0.1538 $289.1440
2,515+ $0.1379 $346.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess