EN
  • EN
  • DE

MC74VHC245DWR2G

Part No MC74VHC245DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 074644-MC74VHC245DWR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC245DWR2G CAD Model

Description

ON Semiconductor MC74VHC245DWR2G Octal Bus Transceiver

The MC74VHC245DWR2G is a high-performance, octal bus transceiver from ON Semiconductor, designed to facilitate bidirectional communication between data buses. This integrated circuit is a crucial component in applications where data needs to be transferred or shared between two separate buses in a digital system, such as in computing, networking, and industrial equipment.

Key Features

  • Logic Type: CMOS
  • Number of Channels: 8
  • Data Direction: Bidirectional
  • Operating Voltage Range: 2.0V to 5.5V
  • High-Speed Operation: Yes, with a propagation delay time of only 4.6ns at 5V
  • Output Current: High drive capability with ±24mA at the outputs
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20 Wide
  • Operating Temperature Range: -55°C to +125°C
  • Lead-Free Status / RoHS Status: Lead-free / RoHS Compliant

Advanced Characteristics

The MC74VHC245DWR2G is built using advanced silicon-gate CMOS technology, which ensures high data bandwidth and reduced power consumption. This transceiver is capable of operating with a wide range of supply voltages, making it versatile for various applications. The device also features a bus-hold circuitry that eliminates the need for external pull-up resistors, enhancing the integrity of data transmission and simplifying circuit design.

Applications

With its robust design and high-speed performance, the MC74VHC245DWR2G is ideal for a variety of applications, including:

  • Data communication systems
  • Signal buffering and isolation
  • Memory address drivers
  • Peripheral drivers
  • Microprocessor or microcontroller interface

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC74VHC245DWR2G is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and stable performance in even the most demanding conditions. The device is also provided in a tape and reel packaging format, facilitating efficient assembly during the manufacturing process.

Overall, the MC74VHC245DWR2G from ON Semiconductor is an excellent choice for designers looking for a reliable, high-speed octal bus transceiver that operates across a broad voltage range and is compatible with future product designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess