EN
  • EN
  • DE

MC74VHCT32ADR2G

Part No MC74VHCT32ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.53 V to 0.8 V
Logic Level - High 1.2 V to 2 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 133160-MC74VHCT32ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHCT32ADR2G CAD Model

Description

ON Semiconductor MC74VHCT32ADR2G Quad 2-Input OR Gate

The ON Semiconductor MC74VHCT32ADR2G is a high-performance, quad 2-input OR gate integrated circuit that combines the low power dissipation of CMOS technology with the high speed of TTL devices. This versatile logic gate is designed to operate with a supply voltage range of 4.5V to 5.5V, making it suitable for a wide variety of digital applications.

Key Features

  • Logic Type: OR Gate
  • Number of Circuits: Four independent 2-input OR gates
  • Output Current: High performance with ±8mA output drive at 5V
  • Supply Voltage Range: 4.5V to 5.5V, ideal for 5V systems
  • Propagation Delay Time: Fast switching with propagation delays of approximately 3.8ns at 5V
  • Operating Temperature: Designed for a broad range of operating temperatures from -55°C to +125°C
  • Package: Supplied in a space-saving SOIC-14 package
  • Lead-Free and RoHS Compliant: Environmentally friendly with a lead-free finish and RoHS compliance

Applications

The MC74VHCT32ADR2G is suitable for a variety of digital applications, including:

  • Logic level translation and mixing
  • Function generation
  • Signal gating
  • Arithmetic operations
  • Computer logic
  • Control systems
  • Embedded systems

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability. The MC74VHCT32ADR2G is no exception, with rigorous testing and quality control measures in place to ensure that each component meets the highest standards. The device is also supported by ON Semiconductor's technical documentation and customer support, providing engineers with the resources they need to incorporate the MC74VHCT32ADR2G into their designs with confidence.

Whether you're designing a complex digital system or simply need a reliable logic gate for a basic circuit, the ON Semiconductor MC74VHCT32ADR2G offers the performance and quality that engineers expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess