The ON Semiconductor MC7660DR2 is a highly efficient, charge pump voltage converter that inverts a positive voltage in the range of +1.5V to +10V to the corresponding negative voltage of -1.5V to -10V. This integrated circuit (IC) is ideal for applications that require a small, easy-to-use, and reliable solution for voltage inversion, making it perfect for battery-powered devices, portable applications, and wherever space is at a premium.
Key Features
- High Efficiency: The MC7660DR2 is designed to offer a high conversion efficiency, which is essential for prolonging battery life in portable devices.
- Low Power Consumption: This IC consumes a minimal amount of power, further enhancing its suitability for battery-operated applications.
- No External Diode: Unlike many other charge pump inverters, the MC7660DR2 does not require an external diode, simplifying design and reducing component count.
- Frequency Operation: It operates at a typical frequency of 10kHz, which helps to minimize the size of external capacitors.
- Easy to Use: With a minimal number of external components required, the MC7660DR2 is user-friendly and can be easily integrated into a variety of electronic circuits.
Applications
The versatility of the MC7660DR2 makes it suitable for a wide range of applications, including but not limited to:
- Portable devices
- Operational amplifier power supplies
- Memory backup supplies
- Data acquisition systems
- Hand-held instrumentation
- Negative voltage generation in embedded systems
Product Specifications
The MC7660DR2 comes in an SOP-8 package and has the following technical specifications:
- Input Voltage Range: +1.5V to +10V
- Output Voltage Range: -1.5V to -10V
- Output Current: Up to 40 mA (depending on input voltage and external components)
- Operating Temperature Range: -40°C to +85°C
Whether you're designing a new portable device or looking to improve the efficiency of an existing application, the ON Semiconductor MC7660DR2 offers a reliable and compact solution for your voltage conversion needs.