EN
  • EN
  • DE

MC7806BD2TR4G

Part No MC7806BD2TR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 6V 1A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 6V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 8mA
PSRR 65dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 6V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 022858-MC7806BD2TR4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC7806BD2TR4G CAD Model

Description

ON Semiconductor MC7806BD2TR4G Voltage Regulator

The ON Semiconductor MC7806BD2TR4G is a fixed-output, integrated circuit voltage regulator designed to offer thermal overload protection, short circuit protection, and safe area protection. This makes it an exceptionally reliable component for a wide array of electronic applications. It is part of the MC78xx series, which is well-regarded for its stability and robustness in providing a constant voltage output.

The MC7806BD2TR4G specifically provides a fixed output voltage of 6V with an output current of up to 1A. This makes it ideal for use in a variety of electronic circuits that require a stable 6V supply, such as microcontrollers, sensors, and analog circuits. The device is highly efficient and has a low dropout voltage, which ensures minimal loss of power in the form of heat, making it suitable for energy-sensitive applications.

This voltage regulator comes in a D2PAK surface-mount package, which is known for its compact footprint and excellent power dissipation characteristics. The package is designed to be mounted directly onto a printed circuit board, making it a practical choice for modern, space-constrained electronic designs.

The MC7806BD2TR4G also features a no-load stability, which means it can maintain the output voltage within specified limits even without a load. This is particularly important for applications that may experience widely varying load conditions. Additionally, the device has a high ripple rejection ratio, ensuring that the output remains stable despite fluctuations in the input voltage, which is crucial for sensitive electronic components.

With its built-in protection features, the MC7806BD2TR4G is not just a simple voltage regulator but a sophisticated solution that ensures the longevity and reliability of electronic systems. Whether you're designing power supplies, consumer electronics, or industrial control systems, the MC7806BD2TR4G from ON Semiconductor is a choice that promises performance, stability, and peace of mind.

For designers and engineers looking for a dependable voltage regulation solution, the MC7806BD2TR4G offers a perfect blend of features that cater to a wide range of applications, ensuring that your electronic devices operate smoothly and efficiently.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8421 $50.5260
145+ $0.6910 $100.1950
225+ $0.6694 $150.6150
310+ $0.6478 $200.8180
400+ $0.6262 $250.4800
535+ $0.5614 $300.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 594 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess