EN
  • EN
  • DE

MC7812BTG

Part No MC7812BTG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 12V 1A 3-Pin(3+Tab) TO-220 Tube / IC REG LDO 12V 1A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 8mA
PSRR 60dB (1kHz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 2V @ 1A
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 022873-MC7812BTG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MC7812
Introduction Date August 21, 2009
ECCN EAR99
Country of Origin China, Malaysia , United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC7812BTG CAD Model

Description

ON Semiconductor MC7812BTG Voltage Regulator

The ON Semiconductor MC7812BTG is a robust and reliable linear voltage regulator designed to deliver a constant 12V output from a wider input voltage range. This voltage regulator is an essential component in electronic circuits that require a stable and regulated power supply. Its ability to maintain a consistent voltage level makes it ideal for powering sensitive electronic devices where voltage fluctuations can cause operational issues or damage.

This particular model, the MC7812BTG, is part of the MC78xx series of positive voltage regulators that are known for their ease of use and high performance. The device is capable of supplying up to 1A of output current, which is sufficient for a wide range of applications, from simple consumer electronics to more complex industrial systems.

Key Features:

  • Output Voltage: Fixed at 12V, providing a stable power supply for circuits that require a specific operating voltage.
  • Output Current: Capable of delivering up to 1A, making it suitable for a variety of medium-power applications.
  • Thermal Overload Protection: Ensures the regulator remains safe and reliable by shutting down during excessive heat conditions to prevent damage.
  • Short Circuit Protection: Offers built-in protection against short circuits, enhancing the longevity of both the regulator and the connected components.
  • No External Components Required: The MC7812BTG functions effectively without the need for additional external components, simplifying design and reducing overall system complexity.
  • TO-220 Package: Encased in a popular TO-220 package, it is easy to install and compatible with a wide range of heat sinks for improved thermal management.

The MC7812BTG operates within a junction temperature range of -40°C to +125°C, offering reliable performance across a broad spectrum of environmental conditions. Its robust design and built-in safety features make it a go-to choice for engineers and hobbyists alike who require a dependable power regulation solution.

Whether you're designing power supplies, building consumer electronics, or developing complex automation systems, the ON Semiconductor MC7812BTG provides the performance and reliability needed to ensure your projects run smoothly.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3649 $51.0860
335+ $0.2994 $100.2990
520+ $0.2900 $150.8000
715+ $0.2807 $200.7005
925+ $0.2713 $250.9525
1,235+ $0.2433 $300.4755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,037 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess