The MC7818CD2T is a fixed-voltage integrated circuit voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This regulator is capable of delivering a steady 18V output, making it an excellent choice for a wide range of electronic applications requiring a stable voltage source.
Key Features
- Output Voltage: 18V
- Output Current: Up to 1A
- Package Type: D2PAK
- Thermal Overload Protection: Ensures the device remains safe under excessive temperature conditions.
- Short Circuit Protection: Provides safety and reliability by protecting the device and the load from damage due to short circuits.
- No External Components Required: Offers ease of use as it functions as a complete voltage regulation system without the need for external components.
Applications
The MC7818CD2T is versatile and can be utilized in various applications, including:
- Consumer Electronics
- Automotive Systems
- Telecommunication Equipment
- Computer Systems
- Industrial Controls
Product Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC7818CD2T voltage regulator is no exception, as it is manufactured with the highest standards to ensure optimal performance and reliability. Its robust design allows it to operate effectively in a wide range of temperatures and conditions.
Environmentally Friendly
Adhering to ON Semiconductor's dedication to environmental sustainability, the MC7818CD2T is designed with eco-friendly materials and complies with RoHS (Restriction of Hazardous Substances) directives, ensuring a reduced environmental footprint.
Whether you're developing power management solutions for consumer electronics or industrial systems, the ON Semiconductor MC7818CD2T voltage regulator is an excellent choice for efficient and reliable voltage regulation.