EN
  • EN
  • DE

MC78FC33HT1G

Part No MC78FC33HT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 65MA SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 40mA
Output Current 65mA
Operating Supply Current 3.3μA
Control Protection Features Over Current
Temperature Range - Operating -30°C to 80°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.5V @ 40mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 022888-MC78FC33HT1G
Ultra Librarian 3D Model Ultra Librarian MC78FC33HT1G CAD Model

Description

ON Semiconductor MC78FC33HT1G Voltage Regulator

The MC78FC33HT1G from ON Semiconductor is a high-quality linear voltage regulator designed to offer a stable and reliable power supply for a wide range of electronic applications. This robust component is engineered to provide a fixed output voltage of 3.3V, which is a common requirement for many digital circuits and microcontroller-based systems.

The device is housed in a compact SOT-89 package, making it suitable for space-constrained applications. Despite its small size, the MC78FC33HT1G delivers a maximum output current of up to 500 mA, sufficient for powering small to medium-sized electronic devices. This makes it an excellent choice for use in portable gadgets, consumer electronics, and other applications where power efficiency and space are critical considerations.

One of the key features of the MC78FC33HT1G is its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This low dropout characteristic is particularly beneficial in battery-powered applications where maximizing battery life is essential. Additionally, the device includes built-in protection features such as overcurrent protection and thermal shutdown, which safeguard the regulator and the connected components from potential damage due to abnormal operating conditions.

The ON Semiconductor MC78FC33HT1G also boasts excellent line and load regulation, maintaining a stable output voltage despite variations in input voltage or load current. This level of regulation is crucial for sensitive electronics that require a consistent power supply for optimal performance.

For designers and engineers looking for a reliable voltage regulator that combines performance with practicality, the MC78FC33HT1G is an outstanding choice. Its ease of integration, along with ON Semiconductor's reputation for quality and reliability, makes this voltage regulator a go-to component for a variety of electronic designs.

Overall, the MC78FC33HT1G is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess