EN
  • EN
  • DE
  • IT

MC78L05ACPRPG

Part No MC78L05ACPRPG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 5V 0.1A 3-Pin TO-92 Fan-Fold / IC REG LDO 5V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 100mA
PSRR 49dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 074671-MC78L05ACPRPG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MC78L05A
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China, Czech Republic, Slovakia (Slovak Republic), United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC78L05ACPRPG CAD Model

Description

ON Semiconductor MC78L05ACPRPG Voltage Regulator

The ON Semiconductor MC78L05ACPRPG is a fixed-voltage integrated circuit voltage regulator designed for a wide array of applications. This reliable component ensures a constant 5V output voltage, which is essential for maintaining the stability of electronic circuits. The MC78L05ACPRPG is particularly well-suited for small-scale electronics projects and can be used in various consumer, industrial, and educational applications.

Key Features

  • Output Voltage: This regulator provides a precise 5V output, which is critical for circuits that require a stable voltage level.
  • Output Current: Capable of delivering up to 100mA of output current, it can power small microcontrollers, sensors, and other low-power devices.
  • Package: The device comes in a TO-92 package, which is known for its compact size and ease of mounting on a printed circuit board (PCB).
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device remains safe from damage due to excessive heat.
  • Short Circuit Protection: With short circuit protection, the MC78L05ACPRPG is safeguarded against potential damage from circuit malfunctions.
  • No External Components Required: This voltage regulator typically does not need external components, simplifying design and reducing overall system cost.
  • Wide Operating Conditions: It operates efficiently across a broad range of temperatures and input voltages, making it versatile for various environments and conditions.

Applications

The MC78L05ACPRPG is ideal for applications that require a regulated 5V supply. It's commonly used in:

  • Consumer Electronics: Such as personal gadgets, toys, and portable devices.
  • Industrial Equipment: Including control systems, sensors, and small motors.
  • Power Supplies: As a component in power modules and adapters.
  • Educational Projects: For teaching electronics concepts and building prototypes.

With its robust design and ease of use, the ON Semiconductor MC78L05ACPRPG is a go-to solution for professionals and hobbyists looking for a reliable voltage regulation component. Its consistent performance and protective features make it a durable choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.6768
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
Texas Instruments
IC REG LINEAR 1.2V 1A 8SON / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Lowest to $2.0544
Analog Devices Inc.
IC REG LINEAR 1.5V 100MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DFN (2x2)
Lowest to $4.7585
ON Semiconductor
700 MA VERY LOW DROPOUT BIAS RAI
Lowest to $0.4416
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714
Texas Instruments
IC REG LINEAR 4.5V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.4879
Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1842 $50.6550
665+ $0.1512 $100.5480
1,025+ $0.1464 $150.0600
1,415+ $0.1417 $200.5055
1,825+ $0.1370 $250.0250
2,445+ $0.1228 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess