ON Semiconductor MC78L09ABDR2 Voltage Regulator
The ON Semiconductor MC78L09ABDR2 is a fixed output, positive voltage regulator designed to offer thermal overload protection, safe area protection, and a wide range of current outputs, making it a versatile choice for various electronic applications. This reliable component ensures a stable voltage supply, which is crucial for maintaining the performance of sensitive electronic circuits.
Key Features
- Output Voltage: The MC78L09ABDR2 provides a fixed output voltage of 9V, which is ideal for standard electronic devices that require a stable power supply.
- Output Current: Capable of delivering up to 100 mA of output current, it is well-suited for low power applications.
- Package: This voltage regulator comes in a compact SOIC-8 package, which is perfect for space-constrained applications.
- Thermal and Safe Area Protection: The built-in thermal overload protection and safe area protection features ensure the device operates within safe temperature and power limits, enhancing its reliability and longevity.
- Low Quiescent Current: The low standby current makes it an energy-efficient choice for battery-powered devices.
Applications
The MC78L09ABDR2 is suitable for a wide range of applications, including but not limited to:
- Battery-powered devices
- Consumer electronics
- Power supplies for small appliances
- Electronic instruments
- Linear power regulators for embedded systems
Product Specifications
Parameter
Value
Output Voltage (V<sub>o)
9V
Output Current (I<sub>o)
100 mA
Package Type
SOIC-8
Thermal Overload Protection
Yes
Safe Area Protection
Yes
Quiescent Current
Low
The MC78L09ABDR2 from ON Semiconductor is a robust and reliable solution for your voltage regulation needs, ensuring consistent performance and protection for your electronic devices.