Product Overview: MC78M18CDTG from ON Semiconductor
The MC78M18CDTG is a fixed output voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust voltage regulator is a part of the MC78 series, known for its reliability and performance in a wide array of applications. The MC78M18CDTG is specifically engineered to provide a steady 18V output, making it an ideal choice for stabilizing voltage in electronic circuits.
Key Features
- Output Voltage: Precisely regulated 18V output, which is essential for consistent performance in electronic devices.
- Output Current: Capable of delivering up to 500mA, suitable for a variety of medium-power applications.
- Package: Housed in a TO-252 (DPAK) surface-mount package, which allows for efficient heat dissipation and space-saving on PCBs.
- Thermal Overload Protection: Integrated thermal overload protection ensures the device remains safe from damage due to excessive heat.
- Short Circuit Protection: The built-in short circuit protection feature provides additional safety, preventing damage to the regulator and the circuit in case of a fault.
- No External Components Required: Designed to operate without the need for external components, simplifying the design and reducing the overall bill of materials.
Applications
The MC78M18CDTG is versatile and can be used in a multitude of applications where a reliable 18V power source is needed. Common applications include, but are not limited to:
- Consumer Electronics
- Telecommunications
- Power Management Systems
- Automotive Electronics
- Industrial Control Systems
Quality and Reliability
ON Semiconductor's commitment to quality is evident in the MC78M18CDTG voltage regulator. Each unit is rigorously tested to meet the high standards for performance and reliability that ON Semiconductor is known for. This ensures that customers receive a product that not only meets but exceeds their expectations in terms of durability and longevity.
Environmental Compliance
The MC78M18CDTG is also designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, making it a more environmentally friendly option for modern electronic designs.