The MC7908CD2T from ON Semiconductor is a robust, reliable negative voltage regulator designed to offer a consistent -8V output. This integrated circuit is a part of the MC79xx series of linear voltage regulators that are widely recognized for their stability and ease of use in a variety of electronic applications.
Key Features
- Output Voltage: Fixed at -8V, making it ideal for circuits that require a stable negative voltage reference.
- Output Current: Capable of delivering up to 1A of output current, sufficient for a wide range of applications.
- Thermal Overload Protection: Ensures the device remains safe and functional under excessive temperature conditions.
- Short Circuit Protection: Offers protection against short circuits, enhancing the longevity and reliability of the regulator and the overall circuit.
- Low Dropout Voltage: Efficient operation with a minimal difference between the input and output voltage.
- Package: Available in a TO-220 package, which is known for its ease of mounting and good thermal performance.
Applications
The MC7908CD2T is suitable for a multitude of electronic applications, including but not limited to:
- Power supplies for analog circuits
- Automotive electronics
- Instrumentation systems
- Operational amplifier power supplies
- Battery chargers
Product Specifications
Parameter
Value
Output Voltage (V)
-8
Output Current (A)
1
Package Type
TO-220
Mounting Type
Through Hole
Operating Temperature Range
-40°C to +125°C
With its robust design and protective features, the MC7908CD2T is a reliable choice for designers looking to ensure a stable power supply in their electronic projects.