EN
  • EN
  • DE

MC7908CD2TG

Part No MC7908CD2TG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -8V 1A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -8V
Dropout Voltage-Max 1.3V @ 1A (Typ)
Output Current 1A
PSRR 62dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Fixed
Output Voltage -8V
Voltage - Dropout (Typical) 1.3V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 074694-MC7908CD2TG
Ultra Librarian 3D Model Ultra Librarian MC7908CD2TG CAD Model

Description

ON Semiconductor MC7908CD2TG Voltage Regulator

The ON Semiconductor MC7908CD2TG is a robust, high-performance negative voltage regulator designed to offer a stable -8V output voltage. This regulator is a part of the MC79xx series, which is known for its reliability and efficiency in a wide array of electronic applications. The MC7908CD2TG is an ideal solution for your voltage regulation needs, particularly in complex circuits requiring a steady negative voltage supply.

Constructed with a fixed linear voltage regulator design, the MC7908CD2TG provides a simple yet effective approach to achieve a regulated output. It has a maximum output current of 1A, which makes it suitable for moderate power applications. The device operates over a broad range of input voltages while maintaining excellent load and line regulation, ensuring that the output voltage remains constant even with variations in input voltage or load conditions.

The MC7908CD2TG comes in a TO-220 package, which is known for its durability and thermal efficiency. This package type allows the device to dissipate heat effectively, contributing to its stability and longevity. The regulator also includes several built-in protection features such as thermal shutdown and short-circuit protection, which safeguard the device and the connected components from potential damage caused by abnormal operating conditions.

ON Semiconductor's commitment to quality is evident in the MC7908CD2TG, with its robust design ensuring a long operational life and consistent performance. This voltage regulator is widely used in diverse applications, including industrial controls, power supplies, and instrumentation, where a reliable negative voltage source is critical.

For designers and engineers looking for a dependable negative voltage regulator, the MC7908CD2TG from ON Semiconductor is an excellent choice. It combines ease of use with a strong feature set to deliver a regulated power solution that meets the rigorous demands of modern electronic devices.

Key Features:

  • Output Voltage: -8V
  • Output Current: 1A
  • TO-220 Package for Optimal Heat Dissipation
  • Excellent Line and Load Regulation
  • Thermal Shutdown and Short-Circuit Protection
  • Wide Range of Input Voltages

Whether you're developing power management systems or replacing an existing voltage regulator, the MC7908CD2TG stands out as a reliable and efficient choice that will ensure your circuit operates smoothly.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess