The MCH3316-TL-E is a cutting-edge field-effect transistor (FET) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This p-channel MOSFET is engineered for optimal performance in a variety of electronic applications, offering a blend of low on-resistance and high-speed switching.
Key Features
- Low On-Resistance: The device boasts an extremely low on-resistance, which results in reduced power loss and improved energy efficiency during operation.
- High-Speed Switching: It is capable of high-speed switching, making it suitable for high-frequency applications, where rapid transitions are crucial.
- Compact Package: The MCH3316-TL-E comes in a compact SOT-23 package, which is ideal for space-constrained applications without compromising on performance.
- High Reliability: ON Semiconductor's commitment to quality ensures that this MOSFET offers high reliability and longevity, even under demanding conditions.
- Lead-Free and RoHS Compliant: The product adheres to environmental standards, being lead-free and RoHS compliant, making it a responsible choice for eco-friendly electronic designs.
Applications
The MCH3316-TL-E is versatile and can be utilized in a wide array of applications. Some of the common applications include:
- Power Management Circuits
- Load Switches
- Battery Management Systems
- DC/DC Converters
- Portable Devices
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20V
Gate-Source Voltage (V<sub>GS)
±8V
Continuous Drain Current (I<sub>D)
-6A
Power Dissipation (P<sub>D)
1W
Overall, the MCH3316-TL-E from ON Semiconductor is a robust and efficient solution for designers looking to enhance their electronic designs with a reliable p-channel MOSFET. Its combination of low on-resistance, high-speed switching, and compact form factor make it an excellent choice for a multitude of applications.