EN
  • EN
  • DE

MCH3382-TL-H

Part No MCH3382-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 2A MCPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Max Gate Charge 2.3nC @ 4.5V
Max Input Capacitance 170 pF @ 6V
Maximum Gate-Source Voltage ±9V
Power Dissipation (Max) 800mW (Ta)
Maximum Rds On at Id,Vgs 198 mOhm @ 1A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70FL/MCPH3
Dimension 3-SMD, Flat Leads
Win Source Part Number 1074552-MCH3382-TL-H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCH3382-TL-H CAD Model

Description

The MCH3382-TL-H is a high-performance P-Channel MOSFET from ON Semiconductor, designed to offer efficient power management within a compact form factor. This semiconductor device is engineered to provide low on-resistance and high switching speeds, making it an ideal choice for a variety of applications that require efficient power control and conversion.

Key Features

  • Low On-Resistance: The MCH3382-TL-H boasts an exceptionally low on-resistance, which translates to reduced power losses during operation and improved overall efficiency.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is well-suited for applications that demand quick response times and high-frequency operation.
  • Enhanced Power Handling: Its ability to handle significant power levels makes it an excellent choice for power-intensive applications, ensuring reliable performance under demanding conditions.
  • Compact Package: The device is available in a small, surface-mount package, which allows for space-saving PCB designs and is ideal for portable and space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the MCH3382-TL-H is lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Applications

The versatility of the MCH3382-TL-H P-Channel MOSFET makes it suitable for a wide range of applications. These include power management circuits, DC/DC converters, load switches, and battery management systems. It is also commonly used in consumer electronics, such as smartphones, tablets, and laptops, as well as in industrial and automotive systems where efficient power control is critical.

Technical Specifications

The device operates in a voltage range that is ideal for many electronic applications, and its thermal performance ensures reliability over a broad temperature range. Detailed technical specifications, including maximum ratings and electrical characteristics, are available in the MCH3382-TL-H datasheet provided by ON Semiconductor.

For designers and engineers looking to integrate this P-Channel MOSFET into their systems, the MCH3382-TL-H offers a balanced combination of performance, efficiency, and compactness, backed by ON Semiconductor's reputation for quality and reliability.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess