EN
  • EN
  • DE

MCH3383-TL-H

Part No MCH3383-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 3.5A MCH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 3.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 0.9V, 2.5V
Gate-Source Threshold Voltage 800mV @ 1mA
Max Gate Charge 6.2nC @ 2.5V
Max Input Capacitance 1010pF @ 6V
Maximum Gate-Source Voltage ±5V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 69 mOhm @ 1.5A, 2.5V
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SC-70FL/MCPH3
Dimension 3-SMD, Flat Leads
Win Source Part Number 1074553-MCH3383-TL-H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCH3383-TL-H CAD Model

Description

The MCH3383-TL-H is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and signal processing in a wide array of applications.

Key Features

  • Device Type: P-Channel MOSFET
  • Drain-Source Voltage (V<sub>DS): -30V
  • Continuous Drain Current (I<sub>D): -6A
  • Power Dissipation (P<sub>D): 1.5W
  • Gate-Source Voltage (V<sub>GS): ±20V
  • R<sub>DS(on): Very low on-resistance
  • Package: Super small flat lead package (SSOP6)

Applications

The MCH3383-TL-H is suitable for a variety of applications, including but not limited to:

  • Load switch
  • Power management
  • Battery protection
  • DC/DC converters
  • Switching circuits

Performance and Quality

ON Semiconductor's MCH3383-TL-H is manufactured to the highest quality standards, ensuring reliable performance in your electronic designs. With its low on-state resistance, this MOSFET minimizes power loss and heat generation, making it an excellent choice for power-sensitive applications.

Environmental Considerations

Committed to environmental sustainability, ON Semiconductor ensures that the MCH3383-TL-H MOSFET is compliant with RoHS directives, making it a suitable choice for eco-friendly and green energy projects.

Conclusion

With its robust performance, high reliability, and environmental compliance, the MCH3383-TL-H from ON Semiconductor stands out as a superior choice for designers looking to improve the efficiency and effectiveness of their power management systems. Whether it's for industrial, commercial, or consumer electronics, this MOSFET is engineered to deliver optimal performance where it counts.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess