EN
  • EN
  • DE

MCH4020-TL-H

Part No MCH4020-TL-H
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 8V 16GHZ 4MCPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 8V
Frequency - Transition 16GHz
Noise Figure (dB Typ @ f) 1.2dB @ 1GHz
Gain 17.5dB @ 1GHz
Power - Max 400mW
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 50mA, 5V
Current - Collector (Ic) (Max) 150mA
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-343F
Supplier Device Package 4-MCPH
Base Product Number MCH4020
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 883973-MCH4020-TL-H
Ultra Librarian 3D Model Ultra Librarian MCH4020-TL-H CAD Model

Description

The MCH4020-TL-H is a cutting-edge electronic component manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic circuits, providing reliable performance and efficient operation.

Key Features

  • High Current Handling: Capable of managing significant current levels, making it suitable for power-intensive applications.
  • Low On-Resistance: Features a low on-resistance, which ensures minimal power loss and heat generation during operation.
  • High-Speed Switching: Designed for high-speed switching applications, providing swift response times and increased efficiency.
  • Compact Package: Comes in a small, surface-mount package that is ideal for space-constrained applications.
  • Durability: Built to withstand harsh operating conditions, ensuring long-term reliability and performance.

Applications

The MCH4020-TL-H is versatile and can be used in a wide range of applications. Its robust design makes it particularly well-suited for:

  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • Load switches
  • Portable electronic devices

Technical Specifications

Parameter Value Package Surface-Mount Operating Temperature -55°C to +150°C Current Rating High On-Resistance Low

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The MCH4020-TL-H complies with various international standards, ensuring that it meets the highest quality and environmental benchmarks.

For engineers and designers seeking a reliable and efficient component for their power management and control applications, the MCH4020-TL-H from ON Semiconductor represents a premier choice that balances performance with compactness and durability.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4365 $50.1975
280+ $0.3582 $100.2960
435+ $0.3470 $150.9450
600+ $0.3358 $201.4800
775+ $0.3246 $251.5650
1,035+ $0.2910 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess