EN
  • EN
  • DE

MCH5819-TL-E

Part No MCH5819-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH+SBD 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 225362-MCH5819-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH5819-TL-E CAD Model

Description

The MCH5819-TL-E is a high-performance, P-Channel MOSFET designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is specifically engineered to offer efficient power management and signal switching capabilities in a variety of electronic applications. Its robust design ensures reliability and longevity, making it an ideal choice for designers looking for quality components.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, which translates to reduced power loss and improved efficiency in circuit operation.
  • High-Speed Switching: MCH5819-TL-E is optimized for high-speed switching, enabling quick response times in applications that demand rapid power modulation.
  • P-Channel MOSFET: As a P-Channel device, it simplifies drive circuitry in high-side switch configurations due to its ability to be driven by a negative gate-source voltage.
  • Small Package Size: Enclosed in a compact SOT-23 package, the MCH5819-TL-E is suitable for space-constrained applications without compromising performance.
  • Power Dissipation: The product is capable of handling a power dissipation of 900 mW, ensuring it can manage higher currents without overheating.

Applications

The MCH5819-TL-E is versatile and can be used in a broad range of applications. Some of the typical uses include:

  • Power Management Circuits
  • Load/Signal Switching
  • Battery Powered Devices
  • DC/DC Converters
  • Motor Drives

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -20 V Gate-Source Voltage (V<sub>GS) ±8 V Continuous Drain Current (I<sub>D) -3 A Power Dissipation (P<sub>D) 900 mW

Conclusion

ON Semiconductor's MCH5819-TL-E is a reliable and efficient solution for a variety of electronic applications. Its low on-resistance, high-speed switching, and compact form factor make it a strong contender for any circuit design requiring a high-quality P-Channel MOSFET. Whether for power management, load switching, or any other application, the MCH5819-TL-E delivers performance you can trust.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6831 $51.2325
180+ $0.5605 $100.8900
280+ $0.5430 $152.0400
385+ $0.5255 $202.3175
495+ $0.5080 $251.4600
660+ $0.4554 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess