EN
  • EN
  • DE

MCH6305-TL

Part No MCH6305-TL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225375-MCH6305-TL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCH6305-TL CAD Model

Description

ON Semiconductor MCH6305-TL P-Channel Power MOSFET

The MCH6305-TL from ON Semiconductor is a high-performance P-Channel Power MOSFET designed to deliver efficient power management and switching with low on-state resistance. This semiconductor device is an essential component for a wide range of applications, including load switch, power management, and battery protection circuits in consumer electronics, automotive, and industrial systems.

Constructed with advanced trench technology, the MCH6305-TL offers superior electrical characteristics that make it an excellent choice for designs where power efficiency is critical. It features a compact SOT-26 package, which is ideal for space-constrained applications without compromising on performance. The MOSFET's low threshold voltage ensures that it can be driven by low-voltage logic signals, making it compatible with modern microcontrollers and digital ICs.

Key Features:

  • Low On-Resistance (R<sub>DS(on)): The device boasts a low on-state resistance, which minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: Thanks to its fast switching capabilities, the MCH6305-TL is suitable for high-frequency applications, reducing switching losses and improving performance.
  • Gate Charge (Q<sub>g): The MOSFET has a low total gate charge, which reduces the power required to switch the device on and off, further enhancing its efficiency.
  • Drain-Source Voltage (V<sub>DSS): It supports a drain-source voltage of up to -20V, providing a robust solution for various circuit designs.
  • Continuous Drain Current (I<sub>D): The MCH6305-TL can handle a continuous drain current up to -6A, making it capable of driving moderate to high current loads.
  • Thermal Management: The device's thermal characteristics ensure reliable operation even under high power and temperature conditions.
  • RoHS Compliant: The MOSFET adheres to RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally-sensitive products.

With its robust construction and leading-edge performance, the MCH6305-TL from ON Semiconductor is an excellent choice for engineers looking to optimize their power management solutions. Whether it's for portable devices, power supplies, or motor control circuits, this P-Channel Power MOSFET is engineered to provide reliable and efficient operation.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess