EN
  • EN
  • DE

MCH6336-S-TL-E

Part No MCH6336-S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 5A MCPH6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 6-MCPH
Dimension 6-SMD, Flat Leads
Win Source Part Number 208174-MCH6336-S-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6336-S-TL-E CAD Model

Description

ON Semiconductor MCH6336-S-TL-E Dual N-Channel MOSFET

The MCH6336-S-TL-E from ON Semiconductor is a high-performance, dual N-Channel Metal Oxide Semiconductor Field Effect Transistor (MOSFET) designed for power management applications. This MOSFET is a compact, surface-mount device that offers efficient power conversion with low on-state resistance and fast switching speeds, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Low On-Resistance: The device features an ultra-low on-resistance (R<sub>DS(on)) of typically 63 mΩ at V<sub>GS = 10V, which helps in reducing power losses and improving overall efficiency in circuits.
  • Dual N-Channel Configuration: With two N-Channel MOSFETs in one package, the MCH6336-S-TL-E allows for compact designs and simplified PCB layout, providing space-saving solutions for power management systems.
  • High-Speed Switching: The MOSFET is optimized for fast switching applications, which is essential for reducing switching losses and improving performance in high-frequency power supplies and converters.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage (V<sub>th), making it suitable for low voltage applications and ensuring it can be driven by logic-level signals.
  • Surface-Mount Package: Encased in a compact SOP-8 package, the MCH6336-S-TL-E is designed for automated assembly processes, offering ease of integration into a variety of electronic systems.

Applications

The MCH6336-S-TL-E is versatile and can be used in a range of applications, including:

  • DC/DC converters
  • Power management for portable devices
  • Load switches
  • Battery management systems
  • Motor control circuits

ON Semiconductor's commitment to quality ensures that the MCH6336-S-TL-E MOSFET meets the stringent requirements of modern electronic devices. By incorporating this reliable and efficient component, designers can achieve better performance in their power management systems, with the added benefit of a reduced footprint on their printed circuit boards.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7905 $58.6005
51+ $2.2892 $116.7492
79+ $2.2176 $175.1904
108+ $2.1460 $231.7680
140+ $2.0744 $290.4160
187+ $1.8607 $347.9509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess