EN
  • EN
  • DE

MCH6341-TL-H

Part No MCH6341-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 5A 6MCPH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features P-Channel 30 V 5A (Ta) 1.5W (Ta) Surface Mount 6-MCPH
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package 6-SMD, Flat Leads
Case / Package 6-MCPH
Family Name MCH63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926508-MCH6341-TL-H
Ultra Librarian 3D Model Ultra Librarian MCH6341-TL-H CAD Model

Description

The MCH6341-TL-H is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to provide efficient power management and conversion for a wide range of applications, including computing, automotive, consumer, and industrial systems.

Key Features

  • Low On-Resistance: The MCH6341-TL-H boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency. This feature is particularly beneficial in applications that demand high current handling with minimal power loss.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency power switching applications. This ensures that devices using the MCH6341-TL-H can operate more efficiently and with better performance in power conversion systems.
  • Compact Design: The MOSFET comes in a small, surface-mount package, making it suitable for use in space-constrained applications. Its compact size does not compromise its performance, allowing designers to create smaller, more power-efficient products.
  • Low Threshold Voltage: It features a low threshold voltage, which enables the MOSFET to be driven at lower gate voltages, thus reducing the power needed for switching and further enhancing the efficiency of the device.

Applications

The versatility of the MCH6341-TL-H allows it to be used in various applications, including:

  • DC/DC converters
  • Power management modules
  • Motor drives
  • Battery management systems
  • Load switches
  • Switching regulators

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The MCH6341-TL-H is manufactured with stringent quality control processes to ensure reliability and performance. It is designed to meet the rigorous demands of the modern electronic landscape, providing both robustness and longevity in a wide array of operating conditions.

Environmental Compliance

The MCH6341-TL-H is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products without compromising on quality or performance.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6311 $57.8842
54+ $2.1599 $116.6346
83+ $2.0917 $173.6111
115+ $2.0247 $232.8405
148+ $1.9566 $289.5768
198+ $1.7544 $347.3712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess