EN
  • EN
  • DE

MCH6541-TL

Part No MCH6541-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830538-MCH6541-TL
Ultra Librarian 3D Model Ultra Librarian MCH6541-TL CAD Model

Description

The MCH6541-TL is a high-performance, P-Channel MOSFET developed by ON Semiconductor, a leading company in energy-efficient innovations. This advanced power management device is designed to meet the stringent requirements of modern electronic circuits, providing efficient power control and management for a variety of applications.

Key Features

  • Low On-Resistance: The MCH6541-TL boasts a low on-resistance, which enhances its efficiency by reducing power loss during operation.
  • High-Speed Switching: It is capable of high-speed switching, making it suitable for applications that require fast response times.
  • Gate Charge: The device features a minimized gate charge, which contributes to lower switching losses and better performance in high-frequency operations.
  • Voltage Rating: The MOSFET is designed to handle a drain-source voltage (Vdss) of -20V, which makes it robust for handling typical voltages in electronic circuits.
  • Current Rating: It supports a continuous drain current (Id) of -6A, ensuring it can manage significant current loads without overheating or failing.

Applications

The MCH6541-TL is versatile and can be used in a wide range of applications, including:

  • Power management modules
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Portable devices
  • Motor drive controls

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the MCH6541-TL is no exception. It is manufactured with the highest standards to ensure reliability and durability for the end-user. With its robust design, it is capable of withstanding harsh conditions while maintaining its performance.

Environmental Compliance

The MCH6541-TL is compliant with RoHS (Restriction of Hazardous Substances), indicating that it is manufactured with a focus on environmental safety and sustainability. The device is lead-free and free from other hazardous materials commonly found in electronic components, making it a responsible choice for environmentally conscious applications.

You May Also Be Interested in

Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1252 $63.7560
70+ $1.7441 $122.0870
105+ $1.6898 $177.4290
145+ $1.6355 $237.1475
185+ $1.5812 $292.5220
245+ $1.4172 $347.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess