EN
  • EN
  • DE

FQB6N15TM

Part No FQB6N15TM
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 6.4A D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 150 V 6.4A (Tc) 3.75W (Ta), 63W (Tc) Surface Mount D²PAK (TO-263AB)
Manufacturer ON Semiconductor
Series QFET®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263AB)
Family Name FQB6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919274-FQB6N15TM
Ultra Librarian 3D Model Ultra Librarian FQB6N15TM CAD Model

Description

The ON Semiconductor FQB6N15TM is a high-performance, N-Channel QFET® MOSFET that offers excellent power efficiency for a wide range of applications. This device is designed to address the needs of modern electronic circuits, providing a combination of low on-resistance and high switching speeds, making it an ideal choice for power management tasks.

Key Features

  • Voltage Rating: The FQB6N15TM operates at a drain-source voltage (V<sub>DS) of 150V, which makes it suitable for high voltage applications.
  • Current Capacity: With a continuous drain current (I<sub>D) of 5.4A, this MOSFET can handle significant power, suitable for a variety of electronic loads.
  • R<sub>DS(on): The device boasts a low on-state resistance of typically 0.54Ω, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching: The fast switching speed of the FQB6N15TM is beneficial for applications requiring high-frequency operation, contributing to reduced switching losses.
  • Package: Housed in a robust TO-263 package, the FQB6N15TM is designed for improved thermal performance and reliability.

Applications

The FQB6N15TM MOSFET is versatile and can be used in various applications, including:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Lighting systems
  • Automotive applications
  • Switching applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FQB6N15TM is no exception. It is manufactured to meet high standards for stability and longevity, ensuring reliable performance in even the most demanding environments.

Environmental Compliance

The FQB6N15TM MOSFET is compliant with RoHS regulations, which means it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.

With its combination of efficiency, power handling, and fast switching capabilities, the ON Semiconductor FQB6N15TM MOSFET stands out as a superior component for designers looking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess