EN
  • EN
  • DE

MCH6605-TL

Part No MCH6605-TL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 50V 0.14A MCPH6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate, 4V Drive
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 140mA
Maximum Rds On at Id,Vgs 22 Ohm @ 40mA, 10V
Max Gate Charge 1.32nC @ 10V
Max Input Capacitance 6.2pF @ 10V
Maximum Power Dissipation 800mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-MCPH
Win Source Part Number 058238-MCH6605-TL
Ultra Librarian 3D Model Ultra Librarian MCH6605-TL CAD Model

Description

The MCH6605-TL from ON Semiconductor is a high-performance P-Channel MOSFET that offers a compact solution for a wide range of power management applications. This MOSFET is designed to deliver efficient power conversion with low on-resistance and high-speed switching capabilities, making it an ideal choice for designers looking to optimize power efficiency in their circuits.

Key Features

  • Low On-Resistance: The MCH6605-TL features a low on-resistance, which reduces power loss and improves overall efficiency, especially in applications where low voltage operation is critical.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is suitable for high-frequency power switching applications, providing improved performance and reduced switching losses.
  • P-Channel Device: As a P-Channel device, it offers the advantage of simpler gate drive circuitry compared to N-Channel MOSFETs, which can simplify design and reduce component count.
  • Surface-Mount Package: The MCH6605-TL comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient thermal management and easier integration into various PCB designs.

Applications

The MCH6605-TL is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • DC/DC converters
  • Battery-powered devices
  • Load switches
  • Portable electronics

Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -20V Continuous Drain Current (I<sub>D) -6A Power Dissipation (P<sub>D) 1.5W On-Resistance (R<sub>DS(on)) 29mΩ

In summary, the MCH6605-TL P-Channel MOSFET from ON Semiconductor is a powerful and efficient solution for designers who require a reliable and high-performing component for their power management needs. Its low on-resistance, high-speed switching, and compact form factor make it an excellent choice for a broad range of electronic applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess