EN
  • EN
  • DE

MCR100-008

Part No MCR100-008
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 0.8A 600V TO92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number MCR10
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 226272-MCR100-008
Ultra Librarian 3D Model Ultra Librarian MCR100-008 CAD Model

Description

ON Semiconductor MCR100-008 Thyristor SCR

The MCR100-008 from ON Semiconductor is a highly reliable silicon controlled rectifier (SCR) designed for use in a wide range of applications requiring a controlled rectification process. This SCR is a unidirectional, three-layer device that is a member of the thyristor family, and it is well-suited for control systems where high switching capabilities and robust performance are necessary.

Key Features:

  • Voltage Rating: The MCR100-008 is capable of blocking voltages up to 600V, making it ideal for medium voltage applications that require efficient voltage regulation and control.
  • Current Handling: This SCR can handle a maximum average on-state current of 0.8A, which is suitable for various light to medium power control tasks.
  • Gate Trigger Voltage: It features a low gate trigger voltage, typically between 0.8V to 1.5V, allowing for easy triggering with minimal power.
  • Gate Trigger Current: The device requires a gate trigger current in the range of 200µA to 500µA, ensuring low power consumption during the triggering phase.
  • Package Type: ON Semiconductor offers the MCR100-008 in a TO-92 package, which is compact and suitable for through-hole mounting, providing ease of integration into various circuit designs.
  • High Surge Capability: The SCR has a good surge handling capacity, making it robust against transient conditions and suitable for applications that may experience short bursts of high current.

Applications:

The versatility of the MCR100-008 SCR allows it to be used in a variety of applications, including but not limited to:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Controlled rectifier applications
  • Capacitive discharge ignitions
  • Power switching circuits

Conclusion:

The ON Semiconductor MCR100-008 is a robust SCR that offers designers a reliable and efficient solution for controlled rectification and switching applications. With its compact form factor and high performance, it is an excellent choice for engineers looking to incorporate a dependable SCR into their designs.

You May Also Be Interested in

ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess