EN
  • EN
  • DE

MCR12DSMT4

Part No MCR12DSMT4
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 600V DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.9V
Current - On State (It (AV)) (Maximum) 7.6A
Current - On State (It (RMS)) (Maximum) 12A
Current - Hold (Ih) (Maximum) 6mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A at 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number MCR12
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221268-MCR12DSMT4
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCR12DSMT4 CAD Model

Description

The MCR12DSMT4 from ON Semiconductor is a robust silicon controlled rectifier (SCR) designed for medium power switching and phase control applications. This SCR is a member of the thyristor family, which is well-known for its high efficiency and reliability in handling current and voltage in power control circuits.

The device is packaged in a DPAK surface mount package, which allows for compact design and efficient heat dissipation. This packaging makes the MCR12DSMT4 suitable for use in space-constrained applications while still providing excellent thermal performance. The SCR has a repetitive peak off-state voltage (Vdrm) of 600V, which makes it capable of withstanding high voltage spikes without damage, ensuring long-term reliability in harsh electrical environments.

With a continuous on-state current (It(rms)) of 12A, the MCR12DSMT4 can handle significant power levels, making it a versatile choice for various applications such as motor control, heating control, and power switching. The device also features a gate trigger current (Igt) of 15mA, allowing it to be easily triggered with low power signals, which is beneficial for power-sensitive circuits.

The MCR12DSMT4 also boasts a low holding current (Ih) of 20mA, which helps to reduce power loss when the device is in the 'on' state, contributing to the overall efficiency of the system it is used in. The critical rate of rise of off-state voltage (dv/dt) is 10V/µs, providing immunity to false triggering due to voltage spikes and noise, which is essential for maintaining the stability of control systems.

ON Semiconductor has designed the MCR12DSMT4 with industrial and consumer applications in mind, ensuring that it meets the stringent requirements of these sectors. The device's rugged nature and high performance make it an excellent choice for designers looking to implement reliable and efficient SCR-based solutions in their products.

Overall, the ON Semiconductor MCR12DSMT4 is a high-quality SCR that offers a combination of power handling, voltage control, and thermal efficiency, making it a valuable component in a wide range of power control applications.

You May Also Be Interested in

Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4495 $57.9800
100+ $1.1897 $118.9700
155+ $1.1527 $178.6685
210+ $1.1146 $234.0660
270+ $1.0776 $290.9520
360+ $0.9667 $348.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess