EN
  • EN
  • DE

MCR12DSMT4G

Part No MCR12DSMT4G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR 600V 12A(RMS) 100A T/R / THYRISTOR SCR 12A 600V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer ON Semiconductor
Packaging Reel(TR)
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.9V
Current - On State (It (AV)) (Max) 7.6A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 6mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A @ 60Hz
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 110°C
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package DPAK-3
Win Source Part Number 113678-MCR12DSMT4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 2,500
Family Name MCR12DSM
ECCN EAR99
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCR12DSMT4G CAD Model

Description

The MCR12DSMT4G is a robust silicon controlled rectifier (SCR) designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This high-performance SCR is engineered to meet the stringent requirements of various applications including motor control, industrial power, and heating, making it a versatile component for designers and engineers.

Key Features:

  • Voltage Rating: The MCR12DSMT4G boasts a repetitive peak off-state voltage (Vdrm) of 600 volts, providing a wide safety margin for applications involving high voltage operations.
  • Current Handling: With a rated on-state current (It(rms)) of 12 Amps, this SCR can handle significant power levels, making it suitable for heavy-duty operations.
  • Gate Trigger Current: A low gate trigger current (Igt) of 15 mA ensures that the device can be easily triggered into conduction with minimal power, enhancing its efficiency in circuits.
  • Surge Capability: It features a non-repetitive surge current (Itsm) of up to 100 Amps, providing excellent capability to withstand current surges without damage.
  • Package: The SCR is available in a surface-mount DPAK (TO-252) package, offering a compact form factor that is suitable for space-constrained applications.
  • Thermal Characteristics: The device operates within a junction temperature range of -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Applications:

The MCR12DSMT4G is designed for use in a variety of applications where control of AC power is required. Its typical applications include:

  • Motor control for industrial machines
  • Control of heating elements in appliances
  • Power tools and equipment
  • Lighting control systems
  • Solid-state relays

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The MCR12DSMT4G SCR is no exception, as it is built to meet or exceed industry standards for performance and longevity. Whether you are designing a new system or upgrading an existing one, the MCR12DSMT4G from ON Semiconductor is an excellent choice for a reliable and efficient silicon controlled rectifier.

You May Also Be Interested in

Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9623 $52.9265
130+ $0.7896 $102.6480
200+ $0.7649 $152.9800
275+ $0.7403 $203.5825
350+ $0.7156 $250.4600
470+ $0.6416 $301.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,934 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess