EN
  • EN
  • DE

MCR22-6RLRPG

Part No MCR22-6RLRPG
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 1.5A 400V TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (RMS)) (Max) 1.5A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 023146-MCR22-6RLRPG
Ultra Librarian 3D Model Ultra Librarian MCR22-6RLRPG CAD Model

Description

ON Semiconductor MCR22-6RLRPG Thyristor SCR

The MCR22-6RLRPG is a robust silicon-controlled rectifier (SCR) manufactured by ON Semiconductor, designed for medium power switching and phase control applications. This SCR is a versatile component, suitable for a wide range of applications that require reliable and efficient control of AC power.

Key Features:

  • Voltage Capacity: The MCR22-6RLRPG is capable of withstanding voltages up to 400V, making it suitable for various circuit designs that operate within this voltage range.
  • Current Rating: With an average on-state current rating of 1.5A, this SCR can handle moderate levels of current, ensuring stable performance in control applications.
  • Gate Trigger Current: The device features a sensitive gate trigger current of 200µA, which allows for easy triggering with low power input, enhancing the efficiency of the system.
  • Non-Repetitive Surge Current: It offers a non-repetitive surge current of up to 15A, providing robust performance during transient conditions.
  • Thermal Characteristics: The MCR22-6RLRPG has excellent thermal characteristics, with a maximum operating junction temperature of 110°C, ensuring reliability even at elevated temperatures.
  • Package: Enclosed in a TO-92 package, this SCR combines compactness with durability, making it suitable for printed circuit board mounting in a variety of applications.

Applications:

The ON Semiconductor MCR22-6RLRPG is commonly used in applications requiring controlled rectification and switching. These include:

  • Motor control circuits
  • Lighting dimmers
  • Overvoltage crowbar protection
  • Controlled battery chargers
  • Capacitive discharge ignitions
  • Solid-state relays

With its reliable performance and ON Semiconductor's commitment to quality, the MCR22-6RLRPG is an excellent choice for designers and engineers looking to implement an SCR in their electronic designs. Whether for industrial, automotive, or consumer electronics, this SCR offers the functionality and durability required for efficient and reliable electronic control.

For detailed specifications and application notes, it is recommended to refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1386 $60.8316
14+ $8.3183 $116.4562
22+ $8.0584 $177.2848
30+ $7.7986 $233.9580
39+ $7.5387 $294.0093
52+ $6.7591 $351.4732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess