EN
  • EN
  • DE

MJ14001

Part No MJ14001
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 60A TO-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 60A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 3V @ 12A, 60A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 15 @ 50A, 3V
Maximum Power Dissipation 300W
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 208438-MJ14001
Ultra Librarian 3D Model Ultra Librarian MJ14001 CAD Model

Description

The ON Semiconductor MJ14001 is a high power NPN transistor that offers outstanding performance in a variety of applications. Designed for high-speed switching and featuring a high current carrying capacity, this transistor is ideal for power amplification and high power switching applications.

Key Features

  • Voltage and Current: The MJ14001 is capable of withstanding a collector-emitter voltage (VCEO) of up to 60V, and can handle collector currents (IC) up to 30A, making it suitable for high-power circuits.
  • Power Dissipation: With a power dissipation of 250W, this transistor can manage significant energy without compromising performance, ensuring reliability in demanding situations.
  • High Frequency: The device is characterized by a transition frequency (fT) of 4MHz, which is conducive for applications requiring fast switching.
  • Robustness: Built to last, the MJ14001 features a rugged design that can endure harsh operating conditions, making it an excellent choice for industrial and commercial power applications.

Applications

The MJ14001 transistor is versatile and can be used in a wide range of applications, including:

  • Power regulators and converters
  • Motor controls
  • Audio amplifiers
  • Switching circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJ14001 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it performs as expected even under the most strenuous conditions.

Environmental Compliance

Committed to environmental responsibility, ON Semiconductor ensures that the MJ14001 complies with RoHS directives, making it a more environmentally friendly choice for electronic components.

Whether you are designing a new power system or upgrading an existing one, the ON Semiconductor MJ14001 high power NPN transistor is a reliable and efficient choice that will deliver the performance you need.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess