EN
  • EN
  • DE

MJ15002

Part No MJ15002
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 140V 15A TO-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 140V
Max Vce (sat) 1V @ 400mA, 4A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 25 @ 4A, 2V
Maximum Power Dissipation 200W
Frequency - Transition 2MHz
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 133703-MJ15002
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJ15002 CAD Model

Description

The MJ15002 is a high-power bipolar transistor from ON Semiconductor, a trusted leader in innovative semiconductor solutions. This device is designed to handle significant power levels and is commonly used in audio amplifiers, power regulators, and switching applications where robust performance is required.

Key Features:

  • Voltage and Current Handling: The MJ15002 is capable of withstanding high voltages up to 120V and currents up to 20A, making it suitable for high-power circuits.
  • High Power Dissipation: With a power dissipation rating of 250W, this transistor can manage considerable heat, ensuring reliable operation under strenuous conditions.
  • Complementary PNP Type: For applications requiring a complementary PNP transistor, the MJ15002 can be paired with the MJ15003, providing flexibility in design.
  • Silicon NPN Planar Technology: Built using silicon NPN planar technology, it offers improved reliability and performance over conventional bipolar transistors.
  • High Frequency Response: It has a transition frequency of 4MHz, which is adequate for various audio and switching applications.

Applications:

The MJ15002 is ideal for a range of applications, including:

  • High fidelity audio amplifiers
  • DC power supplies
  • Switching regulators
  • Motor control systems
  • General-purpose power amplification

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MJ15002 is no exception. It is manufactured to the highest standards to ensure consistent performance and long-term reliability. This device is also supported by ON Semiconductor's comprehensive technical resources and customer service.

Environmental Compliance:

In keeping with ON Semiconductor's dedication to environmental responsibility, the MJ15002 is designed to meet various international standards for environmental compliance, ensuring that it is suitable for use in a wide range of markets and applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess