EN
  • EN
  • DE

MJ15003

Part No MJ15003
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 140V 20A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Transistor Polarity NPN
Maximum Current Collector 20A
VCEO Maximum Collector-Emitter Breakdown Voltage 140V
Max Vce (sat) 1V @ 500mA, 5A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 25 @ 5A, 2V
Maximum Power Dissipation 250W
Frequency - Transition 2MHz
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 208439-MJ15003
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Power Management, Portable Devices, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian MJ15003 CAD Model

Description

ON Semiconductor MJ15003 Power Transistor

The ON Semiconductor MJ15003 is a high-power, silicon NPN transistor designed for high-speed, high-power switching applications. This robust transistor is a perfect choice for linear amplifiers, series and shunt regulators, and high-fidelity audio amplifiers thanks to its outstanding electrical characteristics and thermal performance.

Key Features:

  • Voltage and Current Ratings: The MJ15003 boasts a collector-emitter voltage (VCEO) of 140 volts and a collector current (IC) of up to 20 amperes, making it suitable for handling high power applications.
  • High Power Dissipation: With a power dissipation of 250 watts, this transistor can manage significant thermal loads, ensuring reliable operation in demanding situations.
  • Excellent Gain Characteristics: The device provides high DC current gain (hFE), which is critical for achieving efficient amplification in circuit designs.
  • Robust Construction: Encased in a TO-3 metal case, the MJ15003 ensures superior heat dissipation and mechanical durability.
  • Safe Operating Area: The transistor has a well-defined Safe Operating Area (SOA), ensuring stability and reliability across a wide range of operating conditions.

Applications:

  • High-power audio amplifiers
  • Switching regulators
  • Power inverters
  • Motor controllers
  • Power supply circuits

The ON Semiconductor MJ15003 is a testament to ON Semiconductor's commitment to providing high-quality components for power electronics. Its combination of high voltage and current ratings, along with excellent thermal and electrical performance, make it a versatile choice for engineers and designers looking to build robust and reliable power systems.

Whether you are developing a high-fidelity audio system or a rugged industrial power supply, the MJ15003 from ON Semiconductor is engineered to deliver performance and reliability. With its proven track record in a wide array of applications, this power transistor continues to be a go-to component for those who demand the best in power handling capabilities.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5663 $54.8205
80+ $1.2852 $102.8160
125+ $1.2450 $155.6250
170+ $1.2049 $204.8330
215+ $1.1647 $250.4105
290+ $1.0442 $302.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess