EN
  • EN
  • DE

MJ4502

Part No MJ4502
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 30A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Transistor Polarity PNP
Maximum Current Collector 30A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 800mV @ 750mA, 7.5A
Collector Cut-off Current(Max) 1mA (ICBO)
Typical Gain (hFE) (Min) 25 @ 7.5A, 2V
Maximum Power Dissipation 200W
Frequency - Transition 2MHz
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 208440-MJ4502
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio
Ultra Librarian 3D Model Ultra Librarian MJ4502 CAD Model

Description

ON Semiconductor MJ4502 High-Power PNP Transistor

The MJ4502 from ON Semiconductor is a high-power PNP transistor that is designed to cater to a broad range of high-power applications. This silicon epitaxial-base planar transistor is well-suited for power amplification and switching applications, which demand high reliability and performance. The MJ4502 is part of ON Semiconductor's power transistor portfolio, renowned for its quality and efficiency.

Encased in a TO-3 metal can package, the MJ4502 transistor is capable of withstanding high levels of stress both thermally and electrically. This packaging not only ensures robustness but also aids in superior heat dissipation, which is critical for maintaining stability and longevity in high-power applications. The device features a collector-emitter voltage (VCEO) of 30V and a collector current (IC) of up to 30A, making it an excellent choice for linear and switching applications.

The MJ4502 boasts a high current gain bandwidth product (fT) and a low saturation voltage, which contributes to its efficiency in circuit designs. This transistor also includes built-in features such as a safe operating area, which protects it from transient excess energy and ensures safe operation under varying conditions.

Applications for the MJ4502 are diverse and include power linear and switching circuits, audio amplifiers, regulation systems, and power converters. Its ability to handle high power levels makes it particularly useful in industrial and commercial settings where reliability and efficiency are paramount.

ON Semiconductor's commitment to quality is evident in the MJ4502, which is manufactured to meet stringent standards. This ensures that each transistor performs to its specifications, providing designers with a reliable component that they can trust in their high-power applications. Whether you're designing an audio amplifier or a complex power regulation system, the MJ4502 offers the performance and durability needed for demanding applications.

Overall, the MJ4502 from ON Semiconductor represents a blend of robust design, high power handling, and reliable performance, making it an essential component for engineers and designers working on high-power electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess