EN
  • EN
  • DE

MJD18002D2T4G

Part No MJD18002D2T4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTOR 2 AMPERES 1000 VOLTS, 50 WATTS Bipolar NPN Transistor | TRANS NPN 450V 2A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 2A
Voltage - Collector Emitter Breakdown (Maximum) 450V
Vce Saturation (Maximum) at Ib, Ic 750mV at 200mA, 1A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 6 at 1A, 1V
Maximum Power 50W
Frequency - Transition 13MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number MJD18002
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1223638-MJD18002D2T4G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJD18002D2T4G CAD Model

Description

Product Overview: MJD18002D2T4G

The MJD18002D2T4G is a high-performance NPN bipolar power transistor designed and manufactured by ON Semiconductor. This device is engineered to deliver outstanding switching performances and high voltage capability, making it an ideal choice for a variety of power applications. Its robust design ensures reliability and efficiency, which is critical for industrial, automotive, and consumer markets.

Key Features

  • High Voltage Capability: The MJD18002D2T4G is capable of withstanding high voltages, making it suitable for circuits that require high breakdown voltages.
  • Fast Switching Speed: Designed for rapid switching, this transistor can handle high-speed operations, which is essential for power regulation and conversion applications.
  • High Current Rating: With its ability to manage significant current levels, this component is well-suited for handling high power loads.
  • Power Dissipation: The device features a power dissipation of 20W, which contributes to its ability to manage power effectively without overheating.
  • Surface Mount Package: The MJD18002D2T4G comes in a surface-mount DPAK (TO-252) package, which is ideal for compact PCB designs and automated assembly processes.

Applications

The versatility of the MJD18002D2T4G allows it to be used in a wide range of applications. It is particularly suitable for power management tasks in various electronic devices, including:

  • Switching regulators
  • Motor control circuits
  • Inverters
  • Power supply modules
  • Automotive systems
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJD18002D2T4G is no exception. It is built to meet stringent industry standards, ensuring that it performs reliably even under challenging conditions. The device's construction is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess