EN
  • EN
  • DE

LMR54406DBVR

Part No LMR54406DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER POWER CONVERTER  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 28V
Current - Output 600mA
Frequency - Switching 1.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Other Names 296-LMR54406DBVRCT,296-LMR54406DBVRTR,296-LMR54406DBVRDKR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249753-LMR54406DBVR
Ultra Librarian 3D Model Ultra Librarian LMR54406DBVR CAD Model

Description

The LMR54406DBVR from Texas Instruments is a highly efficient, small form factor, step-down voltage regulator that is designed to meet the rigorous demands of various electronic applications. This power management IC is capable of driving a 0.6A load with excellent line and load regulation.

Key Features

  • Input Voltage Range: The LMR54406DBVR operates with an input voltage range from 4.5V to 42V, making it suitable for a wide array of applications, from automotive to industrial systems.
  • Adjustable Output Voltage: This versatile regulator allows for an adjustable output voltage that can be set from 0.8V to the input voltage, providing the flexibility needed for various design requirements.
  • High-Efficiency: With a peak efficiency of up to 92%, this device ensures minimal power loss and is ideal for energy-sensitive applications.
  • Frequency Synchronization: It features frequency synchronization to an external clock, which can help to mitigate electromagnetic interference (EMI) in noise-sensitive environments.
  • Thermal Shutdown: The built-in thermal shutdown function provides protection against excessive temperature conditions, enhancing the overall reliability and longevity of the device.
  • Current Mode Operation: Current mode control offers fast transient response and excellent loop stability.
  • Package: The device comes in a small SOT-23-6 package, which is ideal for space-constrained applications.

Applications

The LMR54406DBVR is a versatile component that can be used in a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Industrial control systems
  • Power supplies for FPGAs, DSPs, and microcontrollers
  • Network and telecom power systems
  • Point of load conversions

Ordering and Quality

Texas Instruments provides comprehensive technical support and ensures that its products meet stringent quality standards. The LMR54406DBVR is available for ordering through Texas Instruments' website and authorized distributors. It is also supported by extensive documentation, including datasheets, application notes, and design resources to facilitate its integration into your designs.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3036 $50.0940
405+ $0.2491 $100.8855
625+ $0.2414 $150.8750
860+ $0.2336 $200.8960
1,110+ $0.2258 $250.6380
1,485+ $0.2024 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,630 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess