EN
  • EN
  • DE

MJD253-001

Part No MJD253-001
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 4A IPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 600mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 200mA, 1V
Maximum Power Dissipation 1.4W
Frequency - Transition 40MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Win Source Part Number 041662-MJD253-001
Ultra Librarian 3D Model Ultra Librarian MJD253-001 CAD Model

Description

Product Overview: MJD253-001 from ON Semiconductor

The MJD253-001 is a cutting-edge silicon-based NPN Darlington transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is specifically engineered to provide a high current gain and power dissipation, making it an ideal choice for a wide range of applications that require efficient amplification and switching capabilities.

Key Features

  • High Current Gain: The MJD253-001 boasts an impressive current gain (h<sub>FE), which ensures a high level of amplification, thus minimizing the input current required to control larger loads.
  • High Collector-Emitter Voltage: With a high V<sub>CEO, this transistor can handle significant voltage across the collector-emitter terminals without breaking down, offering reliable performance in high-voltage applications.
  • Power Dissipation: It is capable of dissipating a considerable amount of power (P<sub>D), which is crucial for maintaining stability and functionality when operating at higher currents or voltages.
  • Surface Mount Package: The MJD253-001 comes in a DPAK (TO-252) surface-mount package, which is ideal for automated manufacturing processes and helps save space on printed circuit boards (PCBs).

Applications

The versatile nature of the MJD253-001 makes it suitable for a variety of applications, including:

  • Power regulators
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • Solenoid/relay drivers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MJD253-001 is manufactured with stringent quality control processes, ensuring reliability and performance consistency. It is designed to meet or exceed industry standards for durability and longevity, making it a dependable choice for critical and demanding applications.

Environmental Compliance

As an environmentally responsible company, ON Semiconductor ensures that the MJD253-001 complies with various international standards, such as RoHS, which restricts the use of certain hazardous substances in electronic equipment. This commitment helps customers create eco-friendly products while adhering to environmental regulations.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess