EN
  • EN
  • DE

MJD31C1G

Part No MJD31C1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 3A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1.2V @ 375mA, 3A
Collector Cut-off Current(Max) 50μA
Typical Gain (hFE) (Min) 10 @ 3A, 4V
Maximum Power Dissipation 1.56W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Win Source Part Number 058924-MJD31C1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJD31C1G CAD Model

Description

ON Semiconductor MJD31C1G NPN Power Transistor

The MJD31C1G from ON Semiconductor is a robust NPN bipolar power transistor designed for general-purpose amplifier and switching applications. This component is housed in a DPAK (TO-252) surface-mount package, which is well-suited for automated assembly processes and offers a compact footprint for space-constrained applications.

Key Features

  • High Collector-Emitter Voltage: With a V<sub>CEO of 100V, the MJD31C1G can handle a wide range of voltages in electronic circuits, making it versatile for numerous applications.
  • Collector Current: The device supports a continuous collector current (I<sub>C) of up to 3A, allowing it to drive moderate loads in power switching circuits.
  • Power Dissipation: It has a power dissipation rating of 20W, providing a good balance between thermal performance and power handling capability.
  • High DC Current Gain: With a h<sub>FE (DC current gain) range of 30 to 240, this transistor can amplify a small input current into a much larger output current, which is essential for driving loads or for signal amplification.
  • Fast Switching Speeds: The device is designed to offer fast switching performance, which is critical for efficient operation in high-speed switching applications.
  • Complementary PNP Type: The MJD31C1G has a complementary PNP partner, the MJD32C1G, allowing designers to implement push-pull configurations for more efficient power conversion.

Applications

The MJD31C1G is ideal for a variety of applications, including:

  • Power regulators
  • Motor controls
  • Audio amplifiers
  • Switching circuits
  • Power management functions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJD31C1G is no exception. It is manufactured to meet high standards for reliability and performance, making it a trusted choice for both commercial and industrial applications. Whether you are designing power supplies, motor controllers, or audio systems, the MJD31C1G offers a reliable and efficient solution for your NPN power transistor needs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess