EN
  • EN
  • DE

MJE171STU

Part No MJE171STU
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 60V 3A TO126-3  /  Bipolar (BJT) Transistor PNP 60 V 3 A 50MHz 1.5 W Through Hole TO-126-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1.7V @ 600mA, 3A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 100mA, 1V
Power - Max 1.5 W
Frequency - Transition 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-225AA, TO-126-3
Supplier Device Package TO-126-3
Base Product Number MJE171
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 60
Win Source Part Number 985457-MJE171STU
Ultra Librarian 3D Model Ultra Librarian MJE171STU CAD Model

Description

The MJE171STU from ON Semiconductor is a robust power transistor that is designed to cater to a wide range of applications requiring high voltage and current handling capabilities. This high-performance component is part of the MJE series, which is renowned for its reliability and efficiency in power regulation tasks.

Key Features:

  • Voltage and Current Rating: The MJE171STU is capable of handling collector-emitter voltages up to 60V and collector current up to 3A, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation rating of 20W, this transistor can manage significant thermal loads, ensuring stable performance under varying operational conditions.
  • High Gain Bandwidth Product: It offers a transition frequency of 30MHz, which provides a good balance between speed and power handling for audio amplification and switching applications.
  • Complementary PNP Type: The MJE171STU is a PNP transistor, and it has a complementary NPN counterpart, which allows for the creation of push-pull amplifier configurations, commonly used in audio applications.
  • Package: It comes in a TO-225 package, which is a through-hole design that facilitates easy mounting on printed circuit boards and provides a solid mechanical attachment.

Applications:

The MJE171STU is versatile and can be used in various applications, including:

  • Linear and switching power supplies
  • Audio amplifiers
  • Motor control circuits
  • Power regulator circuits
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability:

ON Semiconductor is a trusted name in the industry, and the MJE171STU is manufactured with the highest quality standards. This product is designed for longevity and consistent performance, making it a reliable choice for both commercial and industrial applications. Its robust construction ensures that it can withstand the rigors of daily use, while its thermal characteristics provide a safeguard against overheating.

For designers and engineers looking for a dependable power transistor with a balance of voltage and current handling, the MJE171STU from ON Semiconductor is an excellent choice that promises to deliver both performance and durability.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,913 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess