EN
  • EN
  • DE

MJE18004D2

Part No MJE18004D2
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 5A TO-220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 450V
Max Vce (sat) 750mV @ 400mA, 2A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 6 @ 2A, 1V
Maximum Power Dissipation 75W
Frequency - Transition 13MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 116899-MJE18004D2
Ultra Librarian 3D Model Ultra Librarian MJE18004D2 CAD Model

Description

The MJE18004D2 from ON Semiconductor is a high-voltage, high-speed power transistor designed to cater to a wide range of power amplification and switching applications. This device is part of ON Semiconductor's power transistor series, which is renowned for its reliability and performance.

The MJE18004D2 is a NPN bipolar junction transistor (BJT) that boasts a collector-emitter voltage (Vceo) of 450V, which makes it suitable for high-voltage applications. It is capable of handling continuous collector currents up to 8A, making it a robust choice for demanding circuits. The device is characterized by a minimum collector-emitter saturation voltage, ensuring high efficiency and low power losses during operation.

One of the key features of the MJE18004D2 is its fast switching speed, which is essential for applications requiring high-frequency operation. This speed is achieved thanks to its carefully optimized gain-bandwidth product. Additionally, the transistor has a high DC current gain (hFE) range, which allows for better control of the amplification process and makes it an excellent choice for audio amplification and signal processing tasks.

The construction of the MJE18004D2 transistor ensures that it can withstand tough conditions. It is encapsulated in a TO-220 package, which not only provides a solid structure but also enhances thermal performance, allowing the device to operate at higher temperatures without degradation of performance. This makes the MJE18004D2 ideal for use in power supplies, motor controllers, and other industrial applications where reliability is paramount.

With its combination of high voltage capability, current handling, speed, and thermal performance, the MJE18004D2 from ON Semiconductor is an excellent choice for designers looking to create efficient and reliable high-power electronic systems. Whether it's for industrial, consumer, or automotive applications, this power transistor is engineered to deliver top-notch performance where it matters most.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the ON Semiconductor website or contact their support team for comprehensive technical support.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0938 $66.5628
13+ $9.1026 $118.3338
20+ $8.8184 $176.3680
28+ $8.5331 $238.9268
36+ $8.2490 $296.9640
47+ $7.3955 $347.5885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess