EN
  • EN
  • DE

MJE700STU

Part No MJE700STU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 60V 4A TO126
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP - Darlington 60 V 4 A - 40 W Through Hole TO-126-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package TO-126-3
Family Name MJE700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1920
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884914-MJE700STU
Ultra Librarian 3D Model Ultra Librarian MJE700STU CAD Model

Description

Overview of ON Semiconductor MJE700STU

The MJE700STU is a high-performance Silicon NPN Power Transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust semiconductor device is specifically engineered to handle a wide range of applications, including power switching and amplifier functions in industrial and consumer electronics.

Key Features

  • High Current Capacity: With a collector current rating of 4 A, the MJE700STU can drive high current loads, making it suitable for robust applications.
  • Voltage Ratings: It boasts a collector-emitter voltage (VCEO) of 60 V, ensuring it can handle significant voltage levels without compromising performance.
  • Power Dissipation: The device has a power dissipation rating of 40 W, which enables it to sustain moderate power levels while maintaining stability.
  • DC Current Gain (hFE): It features a high DC current gain, typically ranging from 30 to 240, providing efficient amplification capabilities.
  • TO-225 Case: Encased in a TO-225 package, the MJE700STU offers a compact form factor that is suitable for space-constrained applications while still providing excellent thermal performance.

Applications

The versatility of the MJE700STU allows it to be used in a variety of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor controls
  • Switching circuits
  • Amplifier outputs

Reliability and Quality

ON Semiconductor's commitment to quality ensures that the MJE700STU meets stringent standards for reliability and performance. Each transistor is subjected to rigorous testing and quality control measures to guarantee that it performs to specifications under varying conditions.

Environmental Compliance

In line with global environmental standards, the MJE700STU is designed with eco-friendly considerations. It complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment, making it a suitable choice for environmentally conscious applications.

Overall, the MJE700STU from ON Semiconductor is a reliable and efficient choice for designers and engineers looking for a power transistor capable of delivering high performance in a wide array of electronic circuits.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess