EN
  • EN
  • DE

MJF44H11

Part No MJF44H11
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Complementary Power Transistors | TRANS NPN 80V 10A TO220FP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 1V at 400mA, 8A
Current - Collector Cutoff (Maximum) 1μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 40 at 4A, 1V
Maximum Power 2W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220FP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1223767-MJF44H11
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJF44H11 CAD Model

Description

Product Overview: MJF44H11 Power Transistor

The MJF44H11 is a robust power transistor from ON Semiconductor, renowned for its high-quality semiconductor devices and solutions. This particular transistor is designed to cater to a wide range of power applications, making it a versatile component for engineers and designers.

Key Features:

  • High Voltage Capability: The MJF44H11 is capable of handling high voltage operations, making it suitable for power supply circuits and motor control applications.
  • High Current Rating: With its ability to manage high current, this transistor is ideal for handling heavy loads and high-power switching.
  • Low Saturation Voltage: The low VCE(sat) of the MJF44H11 minimizes on-state power losses, which is crucial for efficiency in power management.
  • Fast Switching Speed: Its fast switching capabilities ensure that the transistor can operate efficiently in circuits that require rapid on-off switching.
  • Complementary PNP Type: The MJF44H11 is the NPN complement to the MJF45H11 PNP transistor, providing flexibility in designing push-pull configurations.

Applications:

The MJF44H11 is suitable for a variety of applications, including:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor controls
  • Audio amplifiers
  • High-fidelity amplifiers

Reliability and Performance:

ON Semiconductor's commitment to quality ensures that the MJF44H11 meets rigorous standards for reliability and performance. Its robust design and manufacturing process make it a reliable choice for demanding applications that require long-term stability and endurance.

Package and Mounting:

The MJF44H11 comes in a TO-220 package, which is widely used in the industry for its thermal and mechanical robustness. The package is designed for through-hole mounting, which provides a secure and reliable connection to the PCB.

With its combination of high voltage and current handling, low saturation, and fast switching, the MJF44H11 from ON Semiconductor is a powerful solution for designers looking to create efficient and reliable power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess