ON Semiconductor MJH10018 Power Transistor
The MJH10018 from ON Semiconductor is a robust bipolar power transistor designed to cater to a wide range of high-power applications. This device is particularly well-suited for high-speed switching applications and is commonly utilized in power supplies, converters, inverters, and motor control circuits.
Key Features:
- High Collector-Emitter Voltage: The MJH10018 boasts a high VCEO (collector-emitter voltage) of 150V, making it capable of handling significant voltage levels in electronic circuits.
- High Collector Current: It can support a continuous collector current (IC) of up to 20A, allowing it to drive high current loads efficiently.
- High Power Dissipation: With a power dissipation rating of 200W, this transistor can tolerate substantial amounts of power without compromising performance, making it ideal for demanding applications.
- Fast Switching Speed: The MJH10018 is designed for fast switching, which is critical for applications requiring quick response times and high-frequency operation.
- Low Saturation Voltage: The low VCE(sat) ensures that power loss is minimized during the on-state, enhancing overall efficiency.
Applications:
The MJH10018 is versatile and can be used in a variety of applications. Its robustness and high-speed switching capability make it particularly useful in:
- Switching regulators
- DC-DC converters
- Motor control systems
- Power inverters
- Audio amplifiers
- High-power LED drivers
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the MJH10018 is no exception. It is designed to meet stringent quality standards, ensuring reliability and performance in even the most challenging environments. The device is also Pb-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.
For engineers and designers looking for a high-performance power transistor capable of delivering efficiency and reliability, the MJH10018 from ON Semiconductor is an excellent choice.