EN
  • EN
  • DE

MJH6287G

Part No MJH6287G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description DARLINGTON 20 AMPERE COMPLEMENTARY SILICON POWER TRANSISTORS 100 VOLTS, 160 WATTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 20A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 3V @ 200mA, 20A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 750 @ 10A, 3V
Power - Max 160W
Frequency - Transition 4MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247
Win Source Part Number 1223788-MJH6287G
Manufacturer Homepage www.onsemi.com
Family Name MJH6287
Introduction Date July 24, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJH6287G CAD Model

Description

ON Semiconductor Product Overview: MJH6287G

The MJH6287G is a high-performance power transistor from ON Semiconductor, designed to deliver reliable and efficient power control in a variety of applications. This robust semiconductor device is part of ON Semiconductor's extensive portfolio of electronic components that cater to the increasing demands of modern electronic circuits.

Key Features of MJH6287G

  • High Current Handling: The MJH6287G is capable of handling high current loads, making it suitable for power amplification and switching applications where high current throughput is required.
  • High Voltage Tolerance: It is designed to withstand high voltage levels, offering a breakdown voltage that ensures stable operation under stressful conditions.
  • Low Saturation Voltage: The low saturation voltage of the MJH6287G minimizes power loss and improves efficiency, which is critical in power management applications.
  • Fast Switching Speed: This transistor offers fast switching capabilities, enabling quick transitions between on and off states, which is beneficial for high-frequency operations.
  • Robust Thermal Performance: With its excellent thermal characteristics, the MJH6287G can operate effectively over a wide temperature range, ensuring reliability even in thermally challenging environments.

Applications

The versatility of the MJH6287G makes it an ideal choice for a variety of applications, including:

  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Switching power supplies
  • High-power LED drivers
  • Industrial automation systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJH6287G is no exception. This product is manufactured using state-of-the-art technologies and is subject to rigorous testing to ensure it meets the high standards set by ON Semiconductor. Customers can trust the MJH6287G for consistent performance and longevity in their electronic designs.

Environmental Compliance

The MJH6287G is designed with environmental considerations in mind. It complies with various international standards for environmental safety and is suitable for use in applications that require adherence to strict ecological regulations.

In conclusion, the MJH6287G from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate a high-performing power transistor into their electronic systems. Its combination of high current handling, voltage tolerance, and fast switching makes it a versatile component that can enhance the performance and reliability of a wide range of products.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4541 $51.8115
36+ $2.8342 $102.0312
55+ $2.7456 $151.0080
76+ $2.6570 $201.9320
98+ $2.5685 $251.7130
131+ $2.3028 $301.6668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess